EN
  • EN
  • DE

MIC22705YML-TR

Part No MIC22705YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 7A SYNC 24MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 5.5V
Output Current 7A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-MLF (4x4)
Win Source Part Number 229207-MIC22705YML
Ultra Librarian 3D Model Ultra Librarian MIC22705YML-TR CAD Model

Description

Microchip Technology MIC22705YML-TR DC/DC Converter

The MIC22705YML-TR is a high-performance, fully integrated, synchronous buck regulator from Microchip Technology. It is designed to provide a simple and efficient solution for converting higher voltages to lower voltages with excellent power efficiency. This makes it an ideal choice for a wide range of applications, including but not limited to, distributed power systems, networking and telecommunications equipment, and industrial applications.

Key Features:

  • Output Voltage: The MIC22705YML-TR offers an adjustable output voltage range from 0.8V to 5.5V, which allows for a high degree of flexibility in various designs and applications.
  • High Efficiency: With an efficiency of up to 95%, this regulator ensures minimal power loss during voltage conversion, which is critical for maintaining the overall energy efficiency of the system.
  • Current Capability: Capable of delivering up to 6A of continuous output current, it can easily power a wide array of devices and components that require substantial power.
  • Frequency Synchronization: The device features a frequency synchronization input that allows multiple MIC22705YML-TR regulators to operate in sync, reducing noise and potential interference in sensitive applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from damage due to excessive temperatures.
  • Small Footprint: Housed in a compact 4mm x 4mm MLF® package, this regulator is suitable for space-constrained applications.

Applications:

  • Networking equipment
  • Telecommunications
  • Servers and storage systems
  • Industrial control systems
  • Point-of-load applications

The MIC22705YML-TR is a testament to Microchip Technology's commitment to providing robust power management solutions. With its comprehensive set of features and high reliability, it stands out as a versatile component for any power-sensitive design. The product's tape and reel packaging (denoted by the 'TR' suffix) also facilitates efficient assembly for high-volume manufacturing processes.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8475 $54.9325
16+ $6.4390 $103.0240
25+ $6.2378 $155.9450
34+ $6.0365 $205.2410
43+ $5.8353 $250.9179
58+ $5.2317 $303.4386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess