EN
  • EN
  • DE

MIC22950YML-TR

Part No MIC22950YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A SYNC 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 5.5V
Output Current 10A
Frequency - Switching 400kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 125907-MIC22950YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC22950YML-TR CAD Model

Description

Microchip Technology MIC22950YML-TR Product Overview

The MIC22950YML-TR from Microchip Technology is a highly efficient, integrated synchronous buck regulator designed for optimal performance in a compact package. This device is part of Microchip's extensive array of power management solutions, tailored to meet the demands of a wide range of electronic applications.

Key Features

  • High Efficiency: The MIC22950YML-TR boasts a peak efficiency of up to 95%, ensuring minimal power loss and excellent thermal performance, which is crucial for maintaining the integrity of the electronic system.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.8V to 5.5V, allowing for versatile use across various applications that require different voltage levels.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces the external component count, leading to a more compact and reliable end-product.
  • High Switching Frequency: With a switching frequency of 4MHz, the MIC22950YML-TR allows for the use of smaller external components, resulting in a reduction in the overall solution footprint.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by turning off the regulator to prevent damage if the temperature exceeds safe operating limits.

Applications

The MIC22950YML-TR is ideal for a multitude of applications, including but not limited to:

  • Portable Devices
  • Wireless Networking
  • Telecommunications
  • Computing Platforms
  • Industrial Controls

Packaging and Availability

This regulator is available in a compact 10-pin 3mm x 3mm MLF® package, making it suitable for space-constrained applications. It is also provided in tape and reel packaging, denoted by the '-TR' suffix, which facilitates automated manufacturing processes.

Quality and Reliability

As with all Microchip products, the MIC22950YML-TR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, reliability, and longevity, making it a trustworthy choice for critical and demanding applications.

For detailed specifications, application notes, and further information, it is recommended to consult the official datasheet and Microchip Technology's support resources.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess