EN
  • EN
  • DE

MIC23030-AYMT-TR

Part No MIC23030-AYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.4A SYNC 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 3.6V
Output Current 400mA
Frequency - Switching 8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TMLF (1.6x1.6)
Win Source Part Number 1076087-MIC23030-AYMT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC23030-AYMT-TR CAD Model

Description

Microchip Technology's MIC23030-AYMT-TR Step-Down Regulator

The MIC23030-AYMT-TR from Microchip Technology is a high-efficiency, 4MHz synchronous buck (step-down) regulator that offers a compact and power-efficient solution for a wide range of applications. This regulator is designed to provide a regulated output voltage from an unregulated input voltage, making it an ideal choice for portable devices where battery life and efficiency are critical.

Key Features

  • Output Voltage: The MIC23030-AYMT-TR delivers an adjustable output voltage range from 0.6V to 3.6V, allowing for versatile use in various electronic circuits and systems.
  • High Efficiency: With up to 95% efficiency, this regulator ensures minimal power loss during voltage conversion, thereby extending battery life in portable applications.
  • High-Frequency Operation: Its 4MHz switching frequency allows for the use of small external components, reducing the overall solution footprint and saving board space.
  • Low Quiescent Current: The device features a low quiescent current of 22µA, which is beneficial for battery-powered applications where reducing standby power consumption is crucial.
  • Power Good (PG) Output: The integrated Power Good indicator provides a real-time signal when the output voltage is within a specified range, which is useful for power sequencing and monitoring.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Current Mode Control: The MIC23030-AYMT-TR utilizes current mode control for fast transient response and easy compensation.

Applications

The versatility of the MIC23030-AYMT-TR makes it suitable for a diverse array of applications, including but not limited to:

  • Portable Electronics
  • Wireless Networking Devices
  • Battery-Powered Equipment
  • Smartphones and Tablets
  • Wearable Technology
  • GPS Devices

Packaging and Availability

This step-down regulator is available in a compact 6-pin 2x2mm Thin DFN package, which is ideal for space-constrained applications. The "TR" suffix in the part number MIC23030-AYMT-TR indicates that this component is provided in tape and reel packaging, facilitating automated assembly processes for high-volume manufacturing.

Microchip Technology's MIC23030-AYMT-TR step-down regulator combines high efficiency, a compact form factor, and advanced features to meet the needs of modern electronic designs requiring stable and efficient power management.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1633 $51.9192
57+ $1.7750 $101.1750
88+ $1.7195 $151.3160
121+ $1.6641 $201.3561
156+ $1.6086 $250.9416
209+ $1.4422 $301.4198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,525 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess