EN
  • EN
  • DE

MIC23158YML-TR

Part No MIC23158YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 20MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad, 20-MLF®
Case / Package 20-MLF® (3x4)
Family Name MIC23158
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC23158YMLTR-ND, MIC23158YML-CT, MIC23158YML-DKR, MIC23158YMLTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884664-MIC23158YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC23158YML-TR CAD Model

Description

Microchip Technology MIC23158YML-TR

The MIC23158YML-TR is a high-efficiency, 4MHz, synchronous buck regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is designed to deliver a continuous output current of up to 4A, making it an ideal power supply solution for a wide range of applications, including portable devices, networking equipment, and embedded systems.

Featuring an input voltage range of 2.7V to 5.5V, the MIC23158YML-TR is capable of operating from a standard single-cell Li-ion battery or other power supplies within the specified range. Its high switching frequency allows for the use of small external components, thereby minimizing the overall solution footprint and saving valuable board space.

The device utilizes a proprietary HyperLight Load® mode to provide excellent efficiency at light loads, which is critical for extending battery life in portable applications. When the load increases, the MIC23158YML-TR seamlessly transitions to a fixed frequency PWM mode, ensuring high efficiency across the full range of loads.

For added flexibility, the MIC23158YML-TR features an adjustable output voltage, allowing designers to set the output from 1V to 3.6V using external resistors. This versatility makes it suitable for powering a variety of ICs and systems that require different voltage levels.

Safety and reliability are key aspects of the MIC23158YML-TR's design. It includes features such as thermal shutdown, under-voltage lockout, and a current limit to protect the device and the system under abnormal conditions. The regulator is also designed with a 100% duty cycle low dropout mode to maintain output voltage regulation even during input voltage dips.

The MIC23158YML-TR comes in a compact 10-pin 3mm x 3mm MLF® package, which is ideal for space-constrained applications. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards for electronic components.

Overall, the MIC23158YML-TR from Microchip Technology is a robust and versatile power management solution that offers high efficiency, a compact form factor, and advanced protection features, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8351 $51.0318
43+ $2.3262 $100.0266
67+ $2.2535 $150.9845
92+ $2.1808 $200.6336
119+ $2.1082 $250.8758
159+ $1.8901 $300.5259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess