EN
  • EN
  • DE

MIC23163YMT-TR

Part No MIC23163YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 10-UFDFN Exposed Pad
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package 10-TDFN (2x2)
Family Name MIC23163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4392-1, MIC23163YMT TR, 576-4392-2, 1611-MIC23163YMT-DKR-ND, 1611-MIC23163YMT-CT, 1611-MIC23163YMT-DKR, 1611-MIC23163YMT-DKRINACTIVE, 576-4392-6
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884665-MIC23163YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23163YMT-TR CAD Model

Description

Microchip Technology MIC23163YMT-TR

The MIC23163YMT-TR from Microchip Technology is a high-efficiency, synchronous step-down regulator designed for optimal performance in a compact space. This power management integrated circuit (PMIC) is well-suited for portable devices due to its small size and efficiency, making it an ideal choice for battery-powered applications.

This regulator operates over a wide input voltage range of 2.7V to 5.5V, making it versatile for various power sources, including single-cell Li-Ion batteries. The MIC23163YMT-TR can deliver up to 4A of continuous output current, which is sufficient for many modern electronic devices. Additionally, the output voltage is adjustable from 1V to 3.6V, providing the flexibility needed to power different components within a system.

The MIC23163YMT-TR features a high switching frequency of up to 4MHz, which allows for the use of small external components. This not only saves board space but also reduces the overall solution size, which is critical in space-constrained applications. Moreover, the regulator's high frequency enables a fast transient response, ensuring stable operation even during rapid load changes.

With its advanced mode control, the MIC23163YMT-TR can automatically switch between pulse-width modulation (PWM) mode during heavy load conditions and power save mode during light loads, optimizing efficiency across the entire load range. This feature significantly extends battery life in portable applications.

For safety, the MIC23163YMT-TR includes a range of protection features. Overcurrent protection (OCP) and thermal shutdown are built-in to protect the device and the system under extreme conditions. Additionally, the regulator has an under-voltage lockout (UVLO) to ensure proper operation at low input voltages.

The device is available in a 16-pin 3mm x 3mm TQFN package, which is lead-free and RoHS compliant. Its small size, combined with a thin profile, makes it ideal for integration into slim and compact electronic assemblies.

Overall, the MIC23163YMT-TR is a reliable and efficient solution for designers looking to maximize battery life while minimizing space in their portable and wearable technology projects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0991 $60.4505
130+ $0.9018 $117.2340
200+ $0.8736 $174.7200
275+ $0.8455 $232.5125
355+ $0.8173 $290.1415
475+ $0.7327 $348.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess