EN
  • EN
  • DE

MIC23250-AAYMT-TR

Part No MIC23250-AAYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.4A DL 12TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.72V
Maximum Output Voltage 4.73V
Output Current 400mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 12-TMLF (2.5x2.5)
Win Source Part Number 319782-MIC23250-AAYMT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC23250-AAYMT-TR CAD Model

Description

Product Overview: MIC23250-AAYMT-TR

The MIC23250-AAYMT-TR is a high-efficiency, dual 400mA PWM synchronous buck (step-down) regulator from Microchip Technology. This compact and feature-rich component is designed to deliver a stable and reliable power supply for a variety of electronic applications, particularly where space and power efficiency are critical considerations.

Key Features

  • High Efficiency: The synchronous buck regulator design allows for up to 95% efficiency, ensuring minimal power loss during voltage conversion and helping to extend battery life in portable applications.
  • Dual Outputs: This device provides two independent output voltages, which can be adjusted from 1V to 3.6V, allowing for versatile power management in complex systems.
  • Small Footprint: The MIC23250-AAYMT-TR comes in a compact 12-bump, 2mm x 2mm thin MLF® package, which is ideal for space-constrained applications.
  • Integrated Features: It includes internal compensation, soft-start, and a Power Good (PG) output, simplifying the design and reducing external component count.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 2.7V to 5.5V, compatible with a variety of power sources, including single-cell Li-Ion batteries.
  • Fast Transient Response: Its high switching frequency (up to 4MHz) allows the use of small external components, resulting in a fast transient response and good noise performance.
  • Thermal Performance: The MIC23250-AAYMT-TR is rated for operation over the full industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Applications

The MIC23250-AAYMT-TR is well-suited for a wide range of applications including, but not limited to, portable devices, wireless networking, and other battery-operated systems. Its dual-channel output makes it particularly useful in powering multiple subsystems within a single device, such as both the core and I/O voltages in a microprocessor.

Ordering Information

The TR suffix in the part number MIC23250-AAYMT-TR indicates that the product is offered in tape and reel packaging, which is typically used for automated assembly processes. This packaging facilitates high-volume production runs and ensures safe delivery and handling of the regulators.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess