The MIC23250-SKYMT-TR from Microchip Technology is a highly efficient, dual 400mA synchronous step-down (buck) regulator that operates from a 2.7V to 5.5V input voltage range. This compact and robust component is designed to meet the power management requirements of portable devices such as smartphones, tablets, cameras, and other USB-powered gadgets.
Key Features:
- Wide Input Voltage Range: Operates with input voltages from 2.7V to 5.5V, making it versatile for use in various applications.
- Dual Output Channels: Each channel can deliver up to 400mA, allowing simultaneous power supply to multiple devices or subsystems.
- High Efficiency: Synchronous rectification provides increased efficiency, which is critical for battery-powered applications to extend battery life.
- Small Footprint: Comes in a compact 10-pin 2x2mm Thin DFN package, ideal for space-constrained applications.
- Adjustable Output Voltage: The output voltage is adjustable down to 1V, providing flexibility for powering different types of loads.
- Low Quiescent Current: Helps in reducing standby power consumption, further prolonging battery life in portable devices.
- Thermal Shutdown Protection: Enhances reliability and safety by preventing the device from overheating.
- Under-Voltage Lockout (UVLO): Ensures the regulator operates only when the input voltage is within an acceptable range.
Applications:
The MIC23250-SKYMT-TR is ideal for a wide range of applications, especially where space is at a premium and power efficiency is crucial. It is well-suited for:
- Portable and battery-powered devices
- Wireless peripherals
- Handheld medical equipment
- Personal media players
- Smartphones and tablets
With its high efficiency, dual output capability, and compact size, the MIC23250-SKYMT-TR is a superb choice for designers looking to optimize power management in their next-generation portable devices.