EN
  • EN
  • DE

MIC23451-AAAYFL-TR

Part No MIC23451-AAAYFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A TRPL 26QFN / Buck Switching Regulator IC Positive Adjustable 1V 3 Output 2A 26-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 3.3V
Current - Output 2A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 26-VFQFN Exposed Pad
Supplier Device Package 26-QFN (4x4)
Base Product Number MIC23451
Standard Package 5,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340064-MIC23451-AAAYFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC23451-AAAYFL-TR CAD Model

Description

Microchip Technology MIC23451-AAAYFL-TR

The MIC23451-AAAYFL-TR is a high-efficiency, integrated power management solution from Microchip Technology, designed to cater to the demanding needs of modern portable and space-constrained electronic devices. This versatile power management IC (PMIC) is well-suited for applications in smartphones, tablets, and other mobile devices where efficient power conversion and distribution are critical for performance and battery life.

At the heart of the MIC23451-AAAYFL-TR lies a triple-output synchronous buck regulator, which provides precise voltage regulation and high power efficiency. The device is capable of delivering up to 4A of continuous output current per channel, making it an excellent choice for powering high-performance processors, memory, and peripheral components.

The PMIC operates over a wide input voltage range of 2.7V to 5.5V, allowing it to accommodate various power sources, including single-cell lithium-ion batteries. Its high switching frequency of up to 3MHz enables the use of small, low-cost inductors and capacitors, thus reducing the overall footprint and bill of materials for the power supply design.

One of the key features of the MIC23451-AAAYFL-TR is its high efficiency, which is achieved through Microchip's proprietary HyperLight Load® technology. This technology ensures that the device maintains optimal efficiency even at light loads, thereby extending battery life in portable applications. Additionally, the PMIC includes a Power Good (PG) output for each channel, providing system designers with a reliable power-on sequencing capability.

The MIC23451-AAAYFL-TR is designed with safety in mind, incorporating various protection features such as over-current protection, under-voltage lockout, thermal shutdown, and short-circuit protection. These features ensure reliable operation under adverse conditions and safeguard the system against potential damage.

Available in a compact 20-pin 4mm x 4mm QFN package, the MIC23451-AAAYFL-TR is both space-saving and easy to integrate into existing designs. Its tape and reel packaging format (denoted by the 'TR' suffix) is ideal for automated manufacturing processes, facilitating efficient, high-volume production.

Overall, the MIC23451-AAAYFL-TR from Microchip Technology is a robust and efficient solution for power management in a variety of electronic applications, where performance, space, and power efficiency are of paramount importance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9953 $53.9577
21+ $4.9192 $103.3032
32+ $4.7655 $152.4960
44+ $4.6118 $202.9192
57+ $4.4580 $254.1060
76+ $3.9969 $303.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,428 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess