EN
  • EN
  • DE

MIC24051YJL-TR

Part No MIC24051YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 19V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 6A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-QFN (5x6)
Win Source Part Number 1076100-MIC24051YJL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC24051YJL-TR CAD Model

Description

Microchip Technology's MIC24051YJL-TR: A High-Efficiency Synchronous Buck Regulator

The MIC24051YJL-TR from Microchip Technology is a state-of-the-art synchronous buck (step-down) regulator, designed for peak performance in power management applications. This compact and efficient component is an ideal choice for a wide range of products, from consumer electronics to industrial systems, where space is at a premium and energy efficiency is crucial.

Key Features:

  • High Efficiency: The MIC24051YJL-TR operates with a high level of efficiency, which reduces heat generation and improves system reliability. This makes it suitable for high-performance applications where thermal management is a concern.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, providing design flexibility to match the specific requirements of the powered device or circuit.
  • Wide Input Voltage Range: With an input voltage range that accommodates various supply levels, this regulator is versatile and can be used in multiple applications without the need for additional components.
  • High-Frequency Operation: The device operates at a high switching frequency, which allows for smaller external components, such as inductors and capacitors, thus reducing the overall solution size and cost.
  • Integrated Features: It includes integrated features such as soft-start, under-voltage lockout, and thermal shutdown, enhancing the safety and durability of the end product.

Applications:

The MIC24051YJL-TR is well-suited for various applications, including:

  • Point-of-Load (POL) conversions
  • Networking and telecommunications
  • Computing systems
  • Industrial and medical equipment
  • Consumer electronics

Package and Availability:

The regulator is offered in a compact, lead-free 22-pin 4mm x 4mm QFN package, which is not only space-saving but also environmentally friendly. The MIC24051YJL-TR is available in tape and reel packaging, denoted by the 'TR' suffix, facilitating efficient assembly processes for high-volume production.

With Microchip Technology's commitment to quality and long-term reliability, the MIC24051YJL-TR is a top choice for designers looking to optimize their power management solutions with a regulator that delivers both performance and practicality.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0378 $74.0378
2+ $60.7489 $121.4978
3+ $58.8505 $176.5515
4+ $56.9521 $227.8084
5+ $55.0537 $275.2685
7+ $49.3585 $345.5095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess