EN
  • EN
  • DE

MIC2546-2YTS

Part No MIC2546-2YTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT DUAL 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 1076123-MIC2546-2YTS
Case / Package 16-TSSOP
Temperature Range - Operating -40°C to 85°C (TA)
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Features Status Flag
Input Type Non-Inverting
Rds On (Typ) 80 mOhm
Current - Output (Max) 1.5A
Supply Voltage - Operating Not Required
Voltage - Load 2.7 V to 5.5 V
Output Type N-Channel
Number of Outputs 2
Switch Type USB Switch
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MIC2546-2YTS CAD Model

Description

MIC2546-2YTS: High-Side Power Switch from Microchip Technology

The MIC2546-2YTS is a sophisticated, integrated high-side power switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is engineered to provide a high-performance power management solution suitable for a wide array of applications, including USB power distribution, peripheral port power switching, and hot-swap operations.

At the heart of the MIC2546-2YTS is an advanced power distribution controller that allows for precise control of the power supplied to downstream devices. It is capable of handling a continuous output current of up to 2.5A, making it an ideal choice for systems that require robust power delivery. The switch operates over an input voltage range of 4.5V to 5.5V, which is typical for USB-powered devices and many other standard 5V systems.

One of the key features of the MIC2546-2YTS is its built-in over-current protection, which safeguards connected devices from potential damage caused by excessive current draw. This protective mechanism is complemented by thermal shutdown, which prevents overheating and ensures reliable operation under various conditions. The switch also includes under-voltage lockout (UVLO) to ensure that the power is only turned on when a sufficient supply voltage is present.

The MIC2546-2YTS is available in a small, space-saving 8-pin Thin Shrink Small Outline Package (TSSOP), making it an excellent choice for compact designs where board space is at a premium. Its surface-mount form factor allows for efficient assembly in high-volume production environments.

For design flexibility, the MIC2546-2YTS includes both active-high and active-low enable inputs. This allows system designers to choose the most suitable logic control interface for their specific application. Additionally, the product features a status flag output that provides real-time feedback on the state of the switch, which can be used for diagnostic purposes or to signal other system components.

In summary, the MIC2546-2YTS from Microchip Technology is a versatile, high-performance power switch that provides robust protection features and design flexibility, making it an excellent choice for managing power in a variety of electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0099 $60.0594
15+ $8.2134 $123.2010
22+ $7.9567 $175.0474
30+ $7.7001 $231.0030
39+ $7.4433 $290.2887
52+ $6.6734 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess