EN
  • EN
  • DE
  • IT

MIC2562A-1BTS

Part No MIC2562A-1BTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS CTRLR 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 003508-MIC2562A-1BTS
Ultra Librarian 3D Model Ultra Librarian MIC2562A-1BTS CAD Model

Description

Product Overview: MIC2562A-1BTS from Microchip Technology

The MIC2562A-1BTS is a sophisticated, integrated circuit from Microchip Technology, designed to facilitate the management of PC Card sockets in portable electronic devices. This high-performance IC is particularly tailored for systems that need to switch multiple voltage levels to PC Card sockets, while ensuring compliance with the PC Card standard.

Key Features

  • Integrated Switching: The MIC2562A-1BTS includes integrated 5V to 3.3V switching regulators, allowing for seamless power conversion for PC Cards that require different voltage levels.
  • Dual Channel: Its dual-channel capability enables the device to control two independent PC Card sockets, making it a versatile solution for multi-slot applications.
  • Programmable Current Limiting: With its programmable current limiting feature, the MIC2562A-1BTS protects the system from overcurrent situations, enhancing the reliability and safety of the overall device.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation, even when the supply voltage is close to the output voltage, thus preserving battery life in portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, thereby preventing potential damage to the device and connected peripherals.

Applications

The MIC2562A-1BTS is ideal for a wide range of portable devices that require PC Card connectivity. These include but are not limited to laptops, PDAs, digital cameras, and other devices where expandability and flexibility are essential. Its compact size and power efficiency make it a preferred choice for designers looking to optimize space and power consumption.

Technical Specifications

  • Package Type: 48-lead Thin Shrink Small Outline Package (TSSOP)
  • Operating Temperature: -40°C to +85°C
  • Input Voltage Range: 4.75V to 5.5V

The MIC2562A-1BTS from Microchip Technology is a robust solution for PC Card power management, offering reliability, efficiency, and advanced features for sophisticated portable electronics.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4775 $59.4600
57+ $2.0328 $115.8696
88+ $1.9693 $173.2984
122+ $1.9058 $232.5076
157+ $1.8422 $289.2254
210+ $1.6517 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 542 pieces
In Stock: 271 pieces Factory Stock: 271 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess