EN
  • EN
  • DE

MIC2563A-1BSM

Part No MIC2563A-1BSM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CTRLR PCMCIA CARDBS DL 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 1.8 Ohm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 003512-MIC2563A-1BSM
Ultra Librarian 3D Model Ultra Librarian MIC2563A-1BSM CAD Model

Description

MIC2563A-1BSM from Microchip Technology

The MIC2563A-1BSM is a sophisticated integrated circuit produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is a dual-slot PC Card power interface switch that is designed to manage the distribution of power within electronic devices, such as laptops, PDAs, and other portable equipment that utilize PC Cards (also known as PCMCIA cards).

The MIC2563A-1BSM is tailored to provide a seamless and efficient interface between the system power supplies and the PC Card slots. It comes in a compact 24-lead SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The device operates with a single 3.3V or 5V power supply, which is common in many digital systems, ensuring compatibility and ease of integration.

Among its features, the MIC2563A-1BSM boasts integrated 0.5-ohm switches that provide the PC Card VCC and VPP voltages. It has a programmable current limit, which helps protect the system from overcurrent conditions that could potentially damage the device or the PC Cards. Additionally, the product includes thermal shutdown protection to prevent overheating, further enhancing its reliability and safety.

The device is also equipped with under-voltage lockout (UVLO) to ensure that the switches operate at adequate voltage levels, thereby safeguarding the system and the cards. Moreover, the MIC2563A-1BSM features logic level control inputs that are compatible with 3.3V or 5V logic, which provides designers with flexibility in control interface design.

The MIC2563A-1BSM is an excellent choice for designers looking for a power management solution for PC Card applications that require high efficiency, compact size, and advanced protection features. Its robust design and comprehensive feature set make it a valuable component in creating reliable and user-friendly portable electronic systems.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0619 $58.1761
46+ $2.5133 $115.6118
72+ $2.4347 $175.2984
99+ $2.3562 $233.2638
127+ $2.2777 $289.2679
170+ $2.0420 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess