EN
  • EN
  • DE
  • IT

MIC2570-2BM-TR

Part No MIC2570-2BM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, SEPIC Switching Regulator IC Positive Adjustable 1.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC2570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2570-2BM TR, MIC2570-2BM TR-ND, MIC2570-2BMTR, MIC2570-2BMTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927046-MIC2570-2BM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2570-2BM-TR CAD Model

Description

Product Overview: MIC2570-2BM-TR by Microchip Technology

The MIC2570-2BM-TR is a high-performance, integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a part of the MIC2570 series, which is known for its robustness and reliability in various applications. The MIC2570-2BM-TR is a versatile, Single-Cell Full-Wave Brushed DC Motor Driver that is particularly suitable for portable devices due to its small footprint and efficient power management capabilities.

Key Features

  • Operating Voltage: The device operates over a wide voltage range, making it suitable for a variety of single-cell battery-operated products.
  • High-Efficiency: Its full-wave drive provides higher efficiency compared to traditional half-wave drive solutions, translating to longer battery life in portable applications.
  • Integrated Protection: The MIC2570-2BM-TR comes with built-in safety features, including thermal shutdown and current limiting, to protect the device and the motor from potential damage.
  • Low Voltage Operation: It is designed to work effectively even at low voltages, ensuring consistent performance as battery levels decline.
  • Compact Package: Available in a small-outline transistor (SOT) package, it is ideal for space-constrained applications.

Applications

The MIC2570-2BM-TR is highly suited for a wide range of applications, particularly where efficient space utilization and battery life are critical. These include:

  • Portable electronic devices
  • Small robotics systems
  • Battery-powered toys
  • Personal healthcare devices
  • Mobile phone accessories

Quality and Support

Microchip Technology is renowned for its commitment to quality, and the MIC2570-2BM-TR is no exception. Customers can expect robust performance and reliability, backed by Microchip's extensive support network. Detailed technical documentation, reference designs, and customer support are readily available to assist with the integration of this motor driver into various applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess