EN
  • EN
  • DE

MIC2585-1JYTS-TR

Part No MIC2585-1JYTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 13.2V 24-Pin TSSOP T/R / IC CTRLR HOT SWAP DUAL 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage 1 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.7mA
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Feature Pins CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK
Win Source Part Number 788520-MIC2585-1JYTS-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2585
Introduction Date March 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2585-1JYTS-TR CAD Model

Description

The MIC2585-1JYTS-TR is a state-of-the-art single-channel power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically engineered to provide a high-side power switch for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features:

  • Integrated Current Limiting: The MIC2585-1JYTS-TR offers built-in current limiting to protect the host device from overcurrent conditions, ensuring safe and reliable operation.
  • Thermal Shutdown Protection: With its thermal shutdown feature, the device automatically turns off power output when excessive heat is detected, preventing damage to the system.
  • Under-voltage Lockout (UVLO): The UVLO functionality ensures that the switch remains off when the input voltage drops below a certain threshold, thus safeguarding the device and the downstream components.
  • Fast Short-Circuit Response Time: The device is capable of responding quickly to short-circuit conditions, minimizing the risk of damage to the circuit.
  • Controlled Rise Time: The MIC2585-1JYTS-TR is designed with a controlled rise time to reduce inrush current, which can be particularly beneficial in USB applications.
  • Active High Enable: The switch can be enabled through an active-high logic input, providing an easy and flexible control interface.

Applications:

The MIC2585-1JYTS-TR is ideally suited for a variety of applications where USB power distribution and protection are required. This includes:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Power Management
  • Hot-Swap Power Supplies

Package and Availability:

The device comes in a compact, RoHS-compliant, 8-pin Thin SOT-23 package, making it suitable for space-constrained applications. The "-TR" suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

With its robust protection features and compact design, the MIC2585-1JYTS-TR from Microchip Technology represents a reliable solution for power management in USB systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess