EN
  • EN
  • DE

MIC2594-2BM

Part No MIC2594-2BM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage (V) -80V ~ -19V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 3mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, OFF, ON, /PWRGD
Family Part Number MIC2594
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222294-MIC2594-2BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2594-2BM CAD Model

Description

Microchip Technology MIC2594-2BM Product Overview

The MIC2594-2BM is a sophisticated integrated circuit from Microchip Technology, designed to manage power distribution in a variety of electronic systems. This device is particularly well-suited for applications that require controlled turn-on and high-side switching capabilities, making it an ideal choice for hot-swap applications in servers, networking equipment, and telecommunications infrastructure.

At the heart of the MIC2594-2BM is a dual-channel, high-side power distribution switch that allows for the safe insertion and removal of circuit cards and peripherals without the need to power down the entire system. This hot-swap capability is crucial in maintaining uninterrupted service and enhancing system reliability.

This power management IC offers a range of features that ensure protection and stability during operation. It includes programmable current limiting, which guards against overcurrent conditions that could potentially damage the system. Additionally, the device has built-in thermal shutdown protection, which prevents overheating by automatically turning off the power if the temperature exceeds a certain threshold.

The MIC2594-2BM also supports under-voltage lockout (UVLO), ensuring that the system operates only when the supply voltage is within the acceptable range. This feature helps to prevent malfunctions caused by low voltage conditions. Moreover, the device provides status flag outputs, which can be used to signal a microcontroller or other monitoring systems in the event of a fault condition, allowing for rapid system response and diagnosis.

Designed with flexibility in mind, the MIC2594-2BM can operate over a wide voltage range, accommodating various system requirements. Its compact and efficient packaging options make it easy to integrate into space-constrained applications while maintaining a low thermal footprint.

In summary, the MIC2594-2BM from Microchip Technology is a robust and versatile power management solution that offers advanced features for safe and reliable high-side power distribution. Its hot-swap capability, coupled with comprehensive protection mechanisms, makes it an excellent choice for critical systems where uptime is paramount.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9113 $59.1130
24+ $4.8503 $116.4072
37+ $4.6987 $173.8519
51+ $4.5472 $231.9072
66+ $4.3956 $290.1096
88+ $3.9409 $346.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess