EN
  • EN
  • DE

MIC2594-2YM-TR

Part No MIC2594-2YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT-SWAP 1CH NEG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -19 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, OFF, ON, /PWRGD
Win Source Part Number 130307-MIC2594-2YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2594-2YM-TR CAD Model

Description

Microchip Technology's MIC2594-2YM-TR

The MIC2594-2YM-TR from Microchip Technology is a robust, high-performance integrated circuit designed to manage power distribution in electronic systems. This dual-slot, integrated USB power control and distribution unit is ideal for applications requiring reliable and efficient power management for multiple USB devices.

Key Features

  • Dual-Slot USB Power Control: The MIC2594-2YM-TR can independently control and monitor two USB slots, providing flexibility in managing power for multiple devices.
  • High Output Current: Each output can deliver up to 500 mA, the maximum current for USB peripherals, ensuring stable performance for connected devices.
  • Integrated Switches: The device includes integrated N-channel MOSFET switches, which enhances efficiency by reducing power dissipation.
  • Thermal Management: Built-in thermal protection helps prevent overheating and damage to the device and connected peripherals, enhancing system reliability.
  • Over-Current Protection: The MIC2594-2YM-TR features over-current protection for each output, safeguarding connected devices from excessive power draw.
  • Status Flag Outputs: The IC provides real-time status flag outputs for each port, allowing for easy monitoring and diagnostics of the power management system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within a safe range, protecting the circuitry.

Applications

The MIC2594-2YM-TR is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • USB hubs and docking stations
  • Peripheral power control
  • Monitors and multi-function printers with USB ports

With its compact form factor, the MIC2594-2YM-TR comes in a 16-pin SOIC package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Whether for personal computing, office equipment, or industrial applications, the MIC2594-2YM-TR from Microchip Technology provides a dependable solution for managing and protecting USB power delivery systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7440 $63.4880
5+ $26.0464 $130.2320
7+ $25.2321 $176.6247
10+ $24.4179 $244.1790
13+ $23.6047 $306.8611
17+ $21.1631 $359.7727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess