EN
  • EN
  • DE

MIC26400YJL-TR

Part No MIC26400YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 28-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 5A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-MLF (5x6)
Win Source Part Number 1076179-MIC26400YJL-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC26400YJL-TR CAD Model

Description

Product Overview: MIC26400YJL-TR from Microchip Technology

The MIC26400YJL-TR is a high-performance, integrated synchronous buck regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This efficient power management IC is specifically engineered to meet the rigorous demands of today's compact and power-sensitive applications.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for various applications, from battery-powered devices to industrial systems.
  • High Output Current: It is capable of delivering up to 4A of continuous output current, which allows it to power a wide array of components, including high-performance processors and FPGAs.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to use the regulator in multiple designs without the need for different components.
  • High Efficiency: With its synchronous rectification topology, the MIC26400YJL-TR achieves high efficiency, which is crucial for extending battery life and reducing thermal challenges.
  • Compact Package: The device comes in a compact 10-pin 3x3mm DFN package, which is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under excessive temperature conditions.

Applications

The MIC26400YJL-TR is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Networking Equipment
  • Industrial and Automotive Electronics
  • Point-of-Load Applications

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC26400YJL-TR is no exception and is backed by Microchip's robust technical support and comprehensive documentation. This ensures that designers can integrate the device into their projects with confidence, benefiting from both the product's performance and the support ecosystem surrounding it.

In summary, the MIC26400YJL-TR from Microchip Technology is an efficient, reliable, and flexible solution for modern power supply requirements. Its combination of features makes it an excellent choice for designers looking to optimize their power management strategy in a compact form factor.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3661 $60.5898
42+ $2.7618 $115.9956
65+ $2.6756 $173.9140
90+ $2.5892 $233.0280
116+ $2.5029 $290.3364
155+ $2.2439 $347.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess