EN
  • EN
  • DE

MIC26950YJL-TR

Part No MIC26950YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 12A 28MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Manufacturer Microchip Technology
Series Hyper Speed Control®, SuperSwitcher II™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-PowerVQFN
Case / Package 28-QFN (5x6)
Family Name MIC26950
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC26950YJL-DKR, MIC26950YJLTR, 1611-MIC26950YJL-CTINACTIVE, 576-3717-1, MIC26950YJL TR, 576-3717-6, 1611-MIC26950YJL-DKR-ND, 1611-MIC26950YJL-CT, 576-3717-2, 1611-MIC26950YJL-CT-ND, 1611-MIC26950YJL-DKRINACTIVE
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884682-MIC26950YJL-TR
Ultra Librarian 3D Model Ultra Librarian MIC26950YJL-TR CAD Model

Description

Introducing the MIC26950YJL-TR from Microchip Technology

The MIC26950YJL-TR is a high-performance, PWM (Pulse Width Modulation) integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of power management solutions and is specifically engineered to meet the needs of advanced electronic systems.

Key Features

  • High Efficiency: The MIC26950YJL-TR boasts a high level of efficiency, which is critical for minimizing heat generation and power loss in electronic systems. This makes it an ideal choice for energy-sensitive applications.
  • Adjustable Output: Users can tailor the output voltage to their specific requirements, ensuring a versatile solution for a wide range of power supply designs.
  • Thermal Protection: With built-in thermal protection features, the device automatically shuts down in the event of overheating, safeguarding the system against thermal damage.
  • Compact Package: The device comes in a space-saving package, making it suitable for compact electronic assemblies where board space is at a premium.
  • Integrated Functions: The MIC26950YJL-TR includes various integrated functions that reduce the need for external components, simplifying design and reducing overall system cost.

Applications

The versatility of the MIC26950YJL-TR allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Computing platforms
  • Consumer electronics

Reliability and Support

Microchip Technology is renowned for its commitment to quality and reliability. The MIC26950YJL-TR is no exception and is backed by Microchip's robust testing and support framework. Customers can also access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this IC into their projects.

In summary, the MIC26950YJL-TR from Microchip Technology is a sophisticated, high-efficiency power management solution that offers flexibility, reliability, and ease of use for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9153 $55.4071
16+ $6.4946 $103.9136
24+ $6.2916 $150.9984
33+ $6.0887 $200.9271
43+ $5.8857 $253.0851
57+ $5.2769 $300.7833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,268 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess