EN
  • EN
  • DE

MIC2772-L3T3YML-TR

Part No MIC2772-L3T3YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V/3.08V 2 Active Low/Open Drain 8-Pin DFN EP T/R / IC SUPERVISOR 4.63V/3.08V 8-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V, 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788537-MIC2772-L3T3YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2772
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2772-L3T3YML-TR CAD Model

Description

Microchip Technology's MIC2772-L3T3YML-TR Supervisory Circuit

The MIC2772-L3T3YML-TR is a highly integrated supervisory circuit designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This device is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against power failures or low voltage conditions. It is an essential component for applications requiring high reliability and precision in power management.

Key Features

  • Dual Voltage Monitoring: The MIC2772 features two voltage detectors, allowing for simultaneous monitoring of two different voltage thresholds. This ensures that both the core and the I/O voltages are within acceptable ranges for safe operation.
  • Programmable Delay: It offers an adjustable delay time through an external capacitor, which provides designers with the flexibility to tailor the supervisory circuit to specific system requirements.
  • Manual Reset Input: A manual reset input enables users to initiate a system reset, offering an additional level of control.
  • Low Quiescent Current: The low current consumption of the MIC2772 makes it an ideal choice for battery-powered devices, helping to extend battery life and reduce power usage.
  • Active-Low Reset: The reset output is active low and is guaranteed to remain asserted for a minimum duration even with a fast transient on monitored voltages.

Applications

The MIC2772-L3T3YML-TR is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers

Product Specifications

This supervisory circuit comes in a compact 8-pin MLF® package, making it suitable for space-constrained applications. The MIC2772 operates over a wide voltage range and features precision voltage monitoring to ensure system stability and reliability. The device is also characterized for operation over the full temperature range of -40°C to +125°C, accommodating a broad spectrum of environmental conditions.

With its robust set of features, the MIC2772-L3T3YML-TR from Microchip Technology is a top choice for designers looking to enhance system integrity through reliable voltage monitoring and reset functions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess