EN
  • EN
  • DE

SN74AHCT74DBR

Part No SN74AHCT74DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 2μA
Input Capacitance 2pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716316-SN74AHCT74DBR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHCT74
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74DBR CAD Model

Description

The SN74AHCT74DBR from Texas Instruments is a high-performance, dual D-type positive edge-triggered flip-flop IC that is designed to operate from a wide range of supply voltages. This flip-flop device features two individual D-type flip-flops with direct clear and preset inputs. It is commonly used in a variety of digital applications, including data storage, data transfer, and frequency division.

This particular integrated circuit is part of the 'AHCT' family, which signifies that it combines the speed of the 'ACT' family with the drive capabilities of the 'HC' family, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels while maintaining CMOS (Complementary Metal-Oxide-Semiconductor) power dissipation. The device is optimized for use in systems where high-speed, low-power operation is crucial.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop with Clear and Preset
  • Operating Voltage Range: 4.5V to 5.5V, which is compatible with 5V systems
  • Output Drive Capability: Capable of driving up to 8 LSTTL (Low-Power Schottky TTL) loads
  • Edge-Triggered from a Positive-Going Signal: Ensures reliable operation and prevents glitches
  • High On-Off Output Voltage Ratio: Provides a clear distinction between high and low logic levels
  • Low Crosstalk Between Switches: Minimizes unintended signal coupling
  • Functional Outputs: Direct clear and preset inputs for added flexibility in control
  • Package Type: Supplied in a DBR (Small Outline Integrated Circuit) package for space-saving considerations
  • RoHS Compliant: Meets environmental standards for hazardous substance regulations

Applications:

The SN74AHCT74DBR is ideal for a wide range of applications in the digital domain, including but not limited to:

  • Registers
  • Counters
  • Memory devices
  • Control systems
  • Data manipulation

With its robust design and reliable performance, the SN74AHCT74DBR is a preferred choice for designers and engineers looking for a dependable flip-flop solution. Texas Instruments' commitment to quality ensures that this product will deliver consistent performance and durability for your digital circuit needs.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess