EN
  • EN
  • DE

MIC2774H-23YM5

Part No MIC2774H-23YM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.34V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058590-MIC2774H-23YM5
Ultra Librarian 3D Model Ultra Librarian MIC2774H-23YM5 CAD Model

Description

Product Overview: MIC2774H-23YM5 from Microchip Technology

The MIC2774H-23YM5 is a high-quality, low-power supervisory circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is crafted to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against low voltage and system failure.

Key Features

  • Voltage Monitoring: The MIC2774H-23YM5 offers precise voltage monitoring to ensure that the system operates within safe voltage levels. It is equipped with a factory-trimmed threshold voltage of 2.3V, making it suitable for a wide range of applications.
  • Dual Outputs: This supervisory circuit features two outputs, RESET and RESET-bar, which can be used to signal a microcontroller or other system components when the monitored voltage falls below the threshold.
  • Low Power Consumption: Designed for power-sensitive applications, the MIC2774H-23YM5 consumes a minimal amount of power, thus extending battery life in portable devices.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, providing additional system control and flexibility.
  • Compact Package: The device comes in a small, 5-pin SOT-23 package, saving valuable board space and making it ideal for space-constrained applications.

Applications

The MIC2774H-23YM5 is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/ Microcontroller Systems
  • Computers and Computer Peripherals
  • Intelligent Instruments
  • Industrial Controllers

Conclusion

With its precise voltage monitoring capabilities, dual outputs, low power consumption, manual reset option, and compact form factor, the MIC2774H-23YM5 from Microchip Technology stands out as a reliable and efficient solution for system voltage supervision. Whether integrated into consumer electronics or industrial machinery, this supervisory circuit ensures that your systems operate safely and effectively, minimizing the risk of damage due to power instability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess