EN
  • EN
  • DE

MIC280-4BM6

Part No MIC280-4BM6
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 7 b (Local), 11 b (Remote)
Features Output Switch, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±2.5°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 208333-MIC280-4BM6
Ultra Librarian 3D Model Ultra Librarian MIC280-4BM6 CAD Model

Description

Microchip Technology's MIC280-4BM6: A Precision Temperature Sensor

The MIC280-4BM6 is a sophisticated temperature sensor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-precision device is tailored for a variety of applications where accurate temperature monitoring is crucial, such as industrial systems, consumer electronics, and computer peripherals.

At the heart of the MIC280-4BM6 is its ability to provide precise temperature readings with a digital output. The sensor operates over a wide temperature range, making it versatile for different environments and use cases. It is engineered to interface seamlessly with modern microcontrollers, thanks to its I²C-compatible two-wire serial interface, which simplifies integration into existing designs.

The compact SOT-23-6 package of the MIC280-4BM6 makes it an ideal choice for space-constrained applications. Despite its small size, it does not compromise on performance, offering features such as low power consumption and a high degree of accuracy. This balance between size and functionality makes the MIC280-4BM6 a highly attractive option for designers looking to optimize their systems for both performance and form factor.

Key features of the MIC280-4BM6 include:

  • High Accuracy: The device ensures precise temperature measurements, which is critical for maintaining the reliability and efficiency of electronic systems.
  • Wide Operating Temperature Range: It can measure temperatures across a broad spectrum, catering to diverse environmental conditions.
  • Low Power Consumption: Its design focuses on energy efficiency, which is essential for battery-powered or energy-sensitive applications.
  • User-Configurable Resolution: The sensor provides flexibility in resolution settings to meet different precision requirements.
  • Programmable Alert Outputs: These outputs can be used for implementing thermal protection mechanisms in electronic systems.

Overall, the MIC280-4BM6 from Microchip Technology stands out as a reliable and versatile temperature sensor solution. Its combination of precision, low power, and small form factor makes it an excellent choice for designers who need to incorporate temperature sensing into their next-generation devices without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess