EN
  • EN
  • DE

MIC2800-G4SYML-TR

Part No MIC2800-G4SYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Digital Power Management IC 2.7V to 5.5V 16-Pin QFN EP T/R / IC REG TRPL BUCK/LINEAR 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.8V, 600mA
Voltage/Current - Output 2 1.2V, 300mA
Voltage/Current - Output 3 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VFQFN, 16-MLF
Manufacturer Package 16-MLF (4x4)
Win Source Part Number 788553-MIC2800-G4SYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2800
Introduction Date May 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2800-G4SYML-TR CAD Model

Description

The MIC2800-G4SYML-TR is a high-performance power management integrated circuit (PMIC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This PMIC is designed to cater to a broad range of applications, including but not limited to, portable devices, IoT applications, and wearable technology. It is well-suited for systems that require multiple power domains, efficient energy management, and minimal space usage.

This device integrates multiple regulators and power control blocks into a single package, thereby reducing the component count and simplifying the power supply design. The MIC2800-G4SYML-TR features a dual 150mA LDO (Low Dropout Regulator), a power-on reset circuit, and a watchdog timer, all of which are essential for reliable system operation.

The LDOs in the MIC2800-G4SYML-TR are highly efficient, providing stable voltage supply with low dropout voltages, which is crucial for battery-powered applications where maximizing battery life is of paramount importance. The adjustable power-on reset circuit ensures that the system microcontroller or processor starts up in a known state, while the watchdog timer helps in system recovery in case of software lock-ups.

Packaged in a small 12-pin 2x2mm TQFN package, the MIC2800-G4SYML-TR is designed for space-constrained applications. It operates over a wide input voltage range and offers a thermal shutdown feature for added protection. The device is also characterized for operation over the full industrial temperature range, making it suitable for harsh environments.

The "TR" suffix in the part number indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes, making it ideal for high-volume production. The MIC2800-G4SYML-TR is a testament to Microchip's commitment to providing integrated power management solutions that are both versatile and reliable.

In summary, the MIC2800-G4SYML-TR by Microchip Technology is a compact, efficient, and robust power management solution that offers multiple features in a single package, streamlining the design of power supply systems for a wide array of electronic devices.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess