EN
  • EN
  • DE

MIC2810-4GSYML-TR

Part No MIC2810-4GSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DIGITAL POWER MANAGEMENT IC 2MHZ, 600MA DC/DC W/DUAL 300MA/300MA LOW VIN LDOS 16MLF / IC REG TRPL BUCK/LINEAR 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.2V, 600mA
Voltage/Current - Output 2 1.8V, 300mA
Voltage/Current - Output 3 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN, 16-MLF
Manufacturer Package 16-MLF (4x4)
Win Source Part Number 788556-MIC2810-4GSYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2810
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2810-4GSYML-TR CAD Model

Description

Product Overview: MIC2810-4GSYML-TR from Microchip Technology

The MIC2810-4GSYML-TR is a high-performance power management integrated circuit (PMIC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced PMIC is specifically engineered to meet the demanding power requirements of modern electronic devices, offering a compact, efficient, and reliable power management solution.

Key Features

  • Output Voltage: The MIC2810 provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Efficiency: With its high-efficiency design, the MIC2810-4GSYML-TR minimizes power loss and heat generation, contributing to longer battery life and improved system reliability.
  • Power Good Output: This feature provides a status signal indicating when the output voltage is within its nominal range, which is crucial for system monitoring and control.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that protects the system from overheating, enhancing the overall safety and longevity of the product.
  • Current Limit Protection: The MIC2810-4GSYML-TR is equipped with current limit protection to prevent damage from overcurrent conditions, ensuring the circuit's integrity.
  • Small Footprint: The compact package size makes it an ideal choice for space-constrained applications, allowing designers to maintain a small system form factor.

Applications

The versatility of the MIC2810-4GSYML-TR allows it to be used in a wide range of applications, including but not limited to:

  • Mobile phones and personal electronics
  • Portable media players
  • Wireless communication devices
  • Battery-powered equipment
  • IoT devices

Packaging and Availability

The MIC2810-4GSYML-TR is available in a lead (Pb)-free, RoHS-compliant package, reflecting Microchip Technology's commitment to environmental sustainability. The product is offered in tape and reel packaging, facilitating efficient assembly processes for high-volume production. With its robust feature set and compact design, the MIC2810-4GSYML-TR from Microchip Technology stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess