EN
  • EN
  • DE

MIC2810-CGJYML-TR

Part No MIC2810-CGJYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.2V, 600mA
Voltage/Current - Output 2 1.8V, 300mA
Voltage/Current - Output 3 2.5V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 1076254-MIC2810-CGJYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2810-CGJYML-TR CAD Model

Description

Product Overview: MIC2810-CGJYML-TR by Microchip Technology

The MIC2810-CGJYML-TR is an advanced power management integrated circuit (PMIC) developed by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This high-performance PMIC is designed to cater to the stringent power requirements of complex electronic systems, particularly in portable and battery-powered devices.

Key Features

  • High Efficiency: The MIC2810-CGJYML-TR is engineered for maximum power efficiency, which helps to extend battery life in portable applications.
  • Multiple Output Channels: It features multiple output channels that can be independently controlled and configured, providing versatility for powering different components of an electronic system.
  • Integrated Power Sequencing: With its built-in power sequencing functionality, the PMIC ensures that the system's power rails are enabled in the correct order, safeguarding sensitive circuitry.
  • Small Footprint: The compact form factor of the device allows for space-saving designs, crucial for modern, miniaturized electronic products.
  • Thermal Management: It incorporates advanced thermal management features to maintain operational integrity under varying temperature conditions.

Applications

The versatility of the MIC2810-CGJYML-TR makes it suitable for a wide array of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless communication devices
  • Handheld gaming consoles
  • Internet of Things (IoT) devices

Technical Specifications

  • Package: The device comes in a fine-pitch, lead-free package that is RoHS compliant, ensuring environmental standards are met.
  • Input Voltage Range: It supports a broad input voltage range, making it compatible with various battery technologies and power sources.
  • Output Voltage Accuracy: The PMIC provides precise output voltage regulation, critical for the reliable operation of sensitive electronic components.

The MIC2810-CGJYML-TR is a testament to Microchip Technology's commitment to delivering high-quality power management solutions. Its robust feature set, combined with Microchip's renowned reliability, makes it an excellent choice for designers looking to optimize the power efficiency and performance of their next-generation electronic devices.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess