EN
  • EN
  • DE

MIC28513-2YFL-TR

Part No MIC28513-2YFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 24FCQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 24-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series Hyper Speed Control®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-FCQFN (3x4)
Family Name MIC28513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4889-2, 576-4889-1, 576-4889-6, MIC28513-2YFL TR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884710-MIC28513-2YFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC28513-2YFL-TR CAD Model

Description

Product Overview: MIC28513-2YFL-TR from Microchip Technology

The MIC28513-2YFL-TR is a high-efficiency, synchronous step-down switching regulator module from Microchip Technology. This powerful integrated circuit (IC) is designed to provide a compact and reliable power management solution for a wide range of applications, including but not limited to consumer electronics, networking equipment, industrial systems, and automotive products.

With an input voltage range of 4.6V to 75V, the MIC28513-2YFL-TR is versatile enough to handle a variety of power sources, making it particularly suitable for environments with fluctuating input voltages. Its ability to deliver up to 4A of continuous output current ensures that it can power demanding loads with ease. Furthermore, the adjustable output voltage from 0.8V to VIN allows for high flexibility in design, catering to the specific needs of the application it is used in.

The MIC28513-2YFL-TR comes in a thermally efficient 20-pin 4mm x 4mm QFN package. This small footprint, combined with a high level of integration, reduces the need for additional external components, simplifying the design process and saving valuable board space. Additionally, the device's thermal performance is enhanced by an exposed pad that aids in heat dissipation.

Key features of the MIC28513-2YFL-TR include a programmable switching frequency from 200kHz to 680kHz, which can be synchronized to an external clock to minimize electromagnetic interference (EMI) in noise-sensitive applications. The module also boasts a range of protection features such as under-voltage lockout (UVLO), over-temperature protection (OTP), and over-current protection (OCP), ensuring safe and reliable operation under various conditions.

In conclusion, the MIC28513-2YFL-TR from Microchip Technology is a robust and versatile power management solution that combines high efficiency, design flexibility, and reliability. Its comprehensive feature set and compact size make it an excellent choice for designers looking to optimize their power systems while minimizing design complexity and maximizing performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5014 $60.0336
57+ $2.0524 $116.9868
88+ $1.9884 $174.9792
121+ $1.9242 $232.8282
156+ $1.8600 $290.1600
208+ $1.6676 $346.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess