EN
  • EN
  • DE

MC34727AFCR2

Part No MC34727AFCR2
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 600MA 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 8-UFDFN
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN
Case / Package 8-USON (2x2)
Family Name MC347
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC34727AFCR2CT, MC34727AFCR2TR, MC34727AFCR2DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926156-MC34727AFCR2
Ultra Librarian 3D Model Ultra Librarian MC34727AFCR2 CAD Model

Description

The NXP MC34727AFCR2 is a highly advanced power management integrated circuit (PMIC) designed to meet the rigorous demands of portable and battery-powered applications. This compact yet powerful chip is engineered to provide efficient, reliable power management solutions for a wide range of consumer electronics, including smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Output Channels: The MC34727AFCR2 features multiple output channels, including step-down and step-up converters, which are capable of driving core, memory, I/O, and auxiliary supplies.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC is designed to maximize battery life, reducing the need for frequent charging and extending the overall lifespan of the device's battery.
  • Flexible Power Sequencing: It offers programmable power sequencing options, allowing designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Integrated Battery Charger: An integrated battery charger with smart features ensures safe and efficient charging of lithium-ion batteries, with support for various charging profiles.
  • Protection Features: The device includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal protection to safeguard the electronic components from damage.

Applications

The versatility of the MC34727AFCR2 makes it suitable for a broad range of applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Units
  • Other Portable Devices

Technical Specifications

The technical specifications of the MC34727AFCR2 include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: Configurable based on application needs
  • Package: Compact QFN package for space-constrained applications
  • Temperature Range: Designed to operate within the industrial temperature range

In summary, the NXP MC34727AFCR2 is an exceptional choice for designers seeking a PMIC that delivers both performance and versatility, ensuring that their products can meet the power demands of today's technology-driven world.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess