MIC2920-12BT - Low-Dropout Voltage Regulator from Microchip Technology
The MIC2920-12BT is a robust low-dropout voltage regulator designed by Microchip Technology, optimized to deliver a fixed output voltage of 12V with high efficiency. This LDO (Low-Dropout) regulator is capable of sourcing up to 400mA of output current, making it an excellent choice for moderate power applications.
The MIC2920-12BT stands out for its low dropout voltage feature, which allows it to maintain a constant output voltage even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of the available power is crucial. Additionally, the device boasts a low quiescent current, further enhancing its suitability for power-sensitive applications.
Designed with versatility in mind, the MIC2920-12BT includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring the safety and reliability of both the regulator and the system it is integrated into. The thermal shutdown feature intervenes to prevent the regulator from overheating, while the overcurrent protection safeguards the device against excessive loads.
The regulator comes in a TO-220 package, known for its ease of handling and good thermal performance. This package type allows for efficient heat dissipation, which is essential for maintaining stability and performance in a variety of environments and applications.
Microchip Technology's MIC2920-12BT is a versatile component that can be employed in a wide array of electronic circuits, including consumer electronics, computer peripherals, and industrial control systems. Its ability to maintain a stable voltage in the face of varying input conditions and loads makes it a reliable choice for designers seeking a straightforward power management solution.
With its combination of features, the MIC2920-12BT is poised to be a valuable asset in any circuit requiring a dependable 12V power supply. Its provision for safety, efficiency, and thermal management makes it a go-to regulator for engineers and hobbyists alike.