EN
  • EN
  • DE

MIC29201-3.3BT

Part No MIC29201-3.3BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.4A TO220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076276-MIC29201-3.3BT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29201-3.3BT CAD Model

Description

MIC29201-3.3BT Voltage Regulator by Microchip Technology

The MIC29201-3.3BT is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, which makes it an ideal choice for a wide range of applications, including but not limited to, embedded systems, automotive electronics, and industrial control units.

Key Features:

  • High Output Current: The MIC29201-3.3BT can supply up to 400mA of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: Designed with a low dropout voltage, this regulator maintains regulation with minimal difference between the input and output voltages, enhancing efficiency in operations.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and current-limiting features, ensuring the device and your application are protected from excessive temperatures and currents.
  • Stable with Ceramic Capacitors: The MIC29201-3.3BT remains stable with low-ESR output capacitors, including ceramic types, which can be important for space-constrained designs.
  • Wide Operating Temperature Range: This regulator operates over a broad temperature range, making it suitable for harsh environments.

Applications:

The versatility of the MIC29201-3.3BT allows it to be used in various applications that require a reliable power source. It is particularly well-suited for:

  • Automotive electronics where stable voltage is critical for performance and safety.
  • Industrial control systems that require consistent operation under fluctuating power conditions.
  • Embedded systems where space is at a premium and efficiency is paramount.

Product Specifications:

The MIC29201-3.3BT comes in a TO-220 package, which is known for its durability and ease of mounting. Its fixed 3.3V output is accurate to within ±2%, and the regulator can handle input voltages up to 16V, providing a wide margin for input fluctuations. The device's quiescent current is low, further improving its efficiency.

Conclusion:

Microchip Technology's MIC29201-3.3BT is a reliable and efficient solution for applications requiring a high-current, low-dropout voltage regulator. Its robust feature set ensures performance and protection, making it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess