EN
  • EN
  • DE

MIC29201-4.8WU

Part No MIC29201-4.8WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4.85V 0.4A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 4.85V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 1076282-MIC29201-4.8WU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29201-4.8WU CAD Model

Description

Product Overview: MIC29201-4.8WU by Microchip Technology

The MIC29201-4.8WU is a high-current, low-dropout (LDO) voltage regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is designed to deliver a fixed output of 4.8 volts with an impressive current capability of up to 400mA, making it an ideal choice for a wide array of applications that require stable and reliable power supply.

Featuring a low dropout voltage and fast transient response, the MIC29201-4.8WU is particularly well-suited for applications where voltage regulation with minimum input-to-output differential is essential. This makes it an excellent choice for battery-powered devices, where maximizing the battery life is of paramount importance.

Key Features:

  • Fixed Output Voltage: Provides a stable 4.8V output, which is essential for sensitive electronics that require consistent operation.
  • High Output Current: Capable of delivering up to 400mA, suitable for powering a diverse range of components.
  • Low Dropout Voltage: Ensures efficient operation by minimizing the voltage difference between the input and output.
  • Fast Transient Response: Quickly responds to changes in load, which helps to maintain output voltage stability.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the load from damage due to excessive heat or current.
  • Wide Operating Temperature Range: Reliable performance across a broad range of temperatures, from -40°C to +125°C.

The MIC29201-4.8WU is available in a TO-263 (D2PAK) package, which provides excellent power dissipation and space efficiency on the circuit board. Its robust design ensures reliability and longevity, making it a go-to choice for engineers and designers seeking a high-quality power management solution.

Whether you're developing consumer electronics, industrial systems, or portable devices, the MIC29201-4.8WU from Microchip Technology offers a combination of performance, efficiency, and reliability that can help enhance your product's capabilities.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5431 $59.0603
31+ $3.7278 $115.5618
48+ $3.6112 $173.3376
67+ $3.4947 $234.1449
86+ $3.3783 $290.5338
115+ $3.0288 $348.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess