EN
  • EN
  • DE

TPS7148QDR

Part No TPS7148QDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4.85V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 4.85V
Dropout Voltage-Max 0.25V @ 500mA
Output Current 500mA
Operating Supply Current 350μA to 460μA
PSRR 53dB to 50dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 4.85V
Voltage - Dropout (Typical) 0.15V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 055798-TPS7148QDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7148QDR CAD Model

Description

Product Overview: Texas Instruments TPS7148QDR

The TPS7148QDR from Texas Instruments is a high-quality, fixed-output low-dropout (LDO) voltage regulator that delivers outstanding performance for a wide range of applications. This component is designed to provide a stable and reliable power supply, ensuring optimal operation for sensitive electronic circuits.

Key Features

  • Output Voltage: The TPS7148QDR offers a fixed output voltage of 4.8V, which is ideal for powering 5V logic with additional stability and noise immunity.
  • High Accuracy: With a tight output voltage tolerance, this LDO regulator ensures precise power delivery, critical for maintaining the performance of sensitive electronic components.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output voltage even when the input-to-output differential is minimal, making it extremely efficient in battery-powered devices.
  • Current Capacity: It is capable of delivering up to 250mA of continuous output current, suitable for a variety of low-power applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards it against overheating, thus ensuring long-term reliability.
  • Overcurrent Protection: Additionally, the TPS7148QDR is equipped with overcurrent protection, which prevents damage to the device and the circuit in case of excessive current draw.

Applications

The versatility of the TPS7148QDR makes it an excellent choice for various applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Microcontroller Power Supply
  • Reference Voltage Sources
  • Peripheral Power Supplies

Package and Quality

The TPS7148QDR is available in a compact SOP-8 (Small Outline Package) which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this LDO regulator meets the stringent industry standards for performance and reliability.

Conclusion

For designers seeking a dependable power management solution, the Texas Instruments TPS7148QDR represents a balance of performance, protection features, and versatility. Its ability to maintain stable voltage in challenging conditions makes it a go-to choice for a wide array of electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1136 $50.1120
110+ $0.9138 $100.5180
170+ $0.8852 $150.4840
235+ $0.8567 $201.3245
305+ $0.8281 $252.5705
405+ $0.7424 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess