EN
  • EN
  • DE

TPS2206I

Part No TPS2206I
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SSOP-30
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 735420-TPS2206I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2206I CAD Model

Description

The TPS2206I from Texas Instruments is a sophisticated integrated power distribution switch designed for applications requiring dual power switches in a single package. This device is tailored to manage power distribution in systems with multiple supply voltages, making it an ideal choice for portable and compact electronics where space is at a premium.

Key Features

  • Dual Independent Switches: The TPS2206I houses two independent power distribution switches, enabling control over two separate power paths.
  • Programmable Current Limit: Each switch features programmable current limit capabilities, ensuring protection against overcurrent conditions and providing system reliability.
  • Thermal Shutdown Protection: To prevent overheating, the TPS2206I incorporates thermal shutdown protection that automatically turns off the switch if the temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switches operate only when the input voltage is within an acceptable range, safeguarding the system from low-voltage conditions.
  • Fast Transient Response: Designed to handle fast transients, the TPS2206I is capable of maintaining stable operation during sudden changes in load.
  • Low ON-Resistance: The device offers low ON-resistance, minimizing voltage drop and power loss, which is critical for maintaining efficiency in power-sensitive designs.

Applications

The TPS2206I is suitable for a wide range of applications, including:

  • Portable Devices
  • Notebook Computers
  • Peripheral Ports
  • Hot Plug Power Supplies

Technical Specifications

The TPS2206I operates over a wide input voltage range and is available in a compact package. Detailed technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Dual Channel, Independent Control
  • Adjustable Current Limit up to 1A per channel
  • Thermal and Short Circuit Protection
  • Low Standby Current
  • Available in a 16-pin SSOP (Shrink Small Outline Package)

With its robust feature set and compact form factor, the TPS2206I from Texas Instruments stands out as a versatile solution for power distribution in dual-supply systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9625 $51.0250
63+ $1.6103 $101.4489
97+ $1.5600 $151.3200
133+ $1.5097 $200.7901
172+ $1.4593 $250.9996
230+ $1.3084 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess