EN
  • EN
  • DE

MIC2920A-5.0BS

Part No MIC2920A-5.0BS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.4A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 098736-MIC2920A-5.0BS
Ultra Librarian 3D Model Ultra Librarian MIC2920A-5.0BS CAD Model

Description

The MIC2920A-5.0BS is a robust low-dropout voltage regulator designed by Microchip Technology, tailored to deliver a fixed output voltage of 5.0 volts. This high-performance component is an ideal choice for applications that require a stable and reliable power supply, ensuring optimal functionality even in the most demanding situations.

Key Features

  • Output Voltage: The MIC2920A-5.0BS provides a precise 5.0V output, which is essential for powering sensitive electronic circuits that require a consistent voltage level.
  • High Current Capability: This regulator can deliver up to 400mA of output current, making it suitable for a wide range of applications, from simple low-power devices to more demanding electronic components.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation by minimizing the difference between the input and output voltage, thus reducing power loss and improving overall efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the electronic system from potential damage due to overheating or excessive current draw.
  • Wide Operating Temperature Range: The MIC2920A-5.0BS is designed to operate reliably over a broad temperature range, ensuring consistent performance even under extreme conditions.

Applications

The versatility of the MIC2920A-5.0BS makes it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor power supplies
  • Peripheral power supplies
  • Reference voltage sources

Product Specifications

Parameter Value Output Voltage (V) 5.0 Output Current (A) 0.4 Dropout Voltage (Typical) 450mV @ 400mA Package / Case TO-223-3 Operating Temperature Range -40°C to +125°C

The MIC2920A-5.0BS from Microchip Technology is a reliable and efficient solution for your voltage regulation needs, ensuring your devices operate smoothly with a stable power supply.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7174 $118.3710
250+ $0.6950 $173.7500
345+ $0.6726 $232.0470
445+ $0.6502 $289.3390
595+ $0.5830 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess