EN
  • EN
  • DE

MIC29300-5.0BU

Part No MIC29300-5.0BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description High-Current Low-Dropout Regulators | IC REG LINEAR 5V 3A TO263-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 3A
Output Current 3A
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package TO-263-3
Family Part Number MIC29300-5.0
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222398-MIC29300-5.0BU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29300-5.0BU CAD Model

Description

MIC29300-5.0BU - High-Current Low-Dropout Regulator

The MIC29300-5.0BU is a robust, high-current, low-dropout voltage regulator designed and manufactured by Microchip Technology. Offering exceptional performance in a range of applications, this regulator is specifically engineered to maintain a stable 5V output while delivering up to 3A of continuous current. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it an ideal choice for battery-powered devices and other systems with limited power headroom.

Key Features:

  • Output Voltage: Fixed 5V with high accuracy.
  • High Current Capability: Capable of delivering up to 3A of continuous output current.
  • Low Dropout Voltage: Minimal voltage drop between the input and output, improving efficiency.
  • Thermal Overload Protection: Ensures the device operates within safe temperature limits.
  • Short-Circuit Protection: Provides robust protection against output short circuits.
  • Adjustable Output: An external resistor allows for fine-tuning of the output voltage.
  • Wide Operating Temperature Range: Suitable for industrial applications with a range of -40°C to +125°C.

Applications:

The MIC29300-5.0BU is versatile enough to be used in a variety of electronic systems, including:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Automotive electronics
  • Telecommunication infrastructure
  • Embedded systems

Package Information:

The regulator comes in a TO-263 (D2PAK) package, which is known for its ability to dissipate heat effectively. This package is suitable for surface mounting and is compatible with standard soldering processes, facilitating easy integration into a wide range of electronic assemblies.

Conclusion:

With its high current capability, low dropout voltage, and comprehensive protection features, the MIC29300-5.0BU from Microchip Technology stands out as a reliable and efficient solution for applications requiring a stable 5V power supply. Its robust design and wide operating temperature range make it a suitable choice for demanding industrial environments and complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess