EN
  • EN
  • DE

MIC29371-3.3WU

Part No MIC29371-3.3WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.75A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 750mA
Operating Supply Current 300μA to 16mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.37V @ 750mA
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 023262-MIC29371-3.3WU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29371-3.3WU CAD Model

Description

Overview of MIC29371-3.3WU Voltage Regulator

The MIC29371-3.3WU is a high-performance, fixed-output voltage regulator from Microchip Technology, designed to provide a stable power supply for a wide range of electronic applications. This regulator is a part of the MIC2937x series, which is known for its high accuracy, low dropout voltage, and robust protection features.

Key Features

  • Fixed Output Voltage: The MIC29371-3.3WU provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic devices and microcontrollers.
  • High Current Capability: This regulator can deliver up to 750mA of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: The device includes thermal overload protection, which prevents damage from overheating by shutting down the regulator if the internal temperature exceeds safe limits.
  • Short Circuit Protection: Built-in short circuit protection guards against damage due to output short circuits, enhancing the reliability of the device.
  • Output Tolerance: The output voltage tolerance is tight, ensuring precise regulation for sensitive electronics.

Applications

The MIC29371-3.3WU is versatile and can be used in various applications, including:

  • Power supplies for DSPs and microcontrollers
  • Peripheral power supplies
  • Industrial control systems
  • Portable electronic devices
  • Automotive electronics

Package and Availability

The MIC29371-3.3WU is available in a TO-263 (D2PAK) package, which is suitable for surface mount technology (SMT) and offers excellent power dissipation characteristics. This package is widely used in commercial and industrial environments due to its robust design.

Microchip Technology's commitment to quality ensures that the MIC29371-3.3WU voltage regulator is a reliable choice for designers looking to incorporate a stable power source into their electronic systems. Its combination of features and protections makes it a versatile component for a broad range of power management applications.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess