EN
  • EN
  • DE

MIC2940A-3.3BUTR

Part No MIC2940A-3.3BUTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.25A TO263-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 1.25A
Output Current 1.25A
Operating Supply Current 500μA to 70mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 1.25A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 044746-MIC2940A-3.3BUTR
Ultra Librarian 3D Model Ultra Librarian MIC2940A-3.3BUTR CAD Model

Description

MIC2940A-3.3BUTR Voltage Regulator by Microchip Technology

The MIC2940A-3.3BUTR is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology to deliver a fixed output of 3.3 volts. This component is a reliable solution for a wide range of applications that require stable and efficient power supply management. It is particularly well-suited for use in battery-powered devices, automotive electronics, and sophisticated industrial equipment.

With an impressive dropout voltage of just 370 mV at a full load of 1.25A, the MIC2940A-3.3BUTR ensures efficient operation even in situations where the input voltage is very close to the output voltage. This characteristic makes it an excellent choice for scenarios where battery life is critical, as it maximizes the usable range of the battery voltage.

The MIC2940A-3.3BUTR comes in a convenient surface-mount TO-263 package, known as the DDPAK/TO-263, making it an ideal choice for space-constrained applications. The regulator features a peak output current of 1.25A, with an operating junction temperature range of -40°C to +125°C, allowing it to perform reliably in a variety of environmental conditions.

One of the key benefits of the MIC2940A-3.3BUTR is its built-in protection features, which include thermal overload protection and short-circuit protection. These features enhance the overall durability and longevity of the regulator by safeguarding it against potential damage caused by abnormal operating conditions.

The device also boasts a low quiescent current, which is beneficial for power-sensitive designs. It is designed to maintain regulation while delivering significant current, which is essential for dynamic loads that exhibit wide fluctuations in power consumption. This makes the MIC2940A-3.3BUTR a versatile component suitable for a diverse array of electronic circuits and products.

In summary, the MIC2940A-3.3BUTR from Microchip Technology is a high-performance, fixed-output voltage regulator that offers reliability, efficiency, and robust protection features. Its low dropout voltage, high current capability, and thermal safeguards make it a top choice for engineers and designers looking to create stable and durable electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5246 $60.9840
95+ $1.2520 $118.9400
145+ $1.2128 $175.8560
200+ $1.1735 $234.7000
255+ $1.1342 $289.2210
345+ $1.0164 $350.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess