EN
  • EN
  • DE

MIC2941AWU

Part No MIC2941AWU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.24V to 26V 1.25A Automotive 6-Pin(5+Tab) TO-263 Tube / 1.2A Low-Dropout Voltage Regulator | IC REG LIN POS ADJ 1.25A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 26V
Maximum Dropout Voltage 0.6V at 1.25A
Output Current 1.25A
Current - Quiescent (Iq) 500μA
Maximum Supply Current 70mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number MIC2941A
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222416-MIC2941AWU
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Automotive, Power Management
Family Name MIC2941A
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2941AWU CAD Model

Description

Microchip Technology's MIC2941AWU Adjustable Voltage Regulator

The MIC2941AWU from Microchip Technology is a highly reliable, low-dropout voltage regulator with adjustable output, designed to cater to a wide array of applications requiring voltage regulation. This device is a part of the esteemed MIC2940/2941 series, known for their robust performance and versatile features. The MIC2941AWU is particularly suited for systems that demand high efficiency and precision in power management.

Key Features:

  • Adjustable Output: The MIC2941AWU provides an adjustable output voltage, which can be set from 1.24V to 26V with the use of two external resistors. This allows for high flexibility in customizing the output to meet specific requirements of the application.
  • High Current Capability: It can deliver up to 1.25A of output current, making it suitable for powering a wide range of devices, from simple low-power sensors to more demanding ICs.
  • Low Dropout Voltage: The low dropout voltage of typically 40mV at light loads and 500mV at 1A ensures efficient operation, even when the input voltage is close to the output voltage, which is ideal for battery-powered applications.
  • Thermal Overload Protection: The built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Short Circuit Protection: The MIC2941AWU also features short circuit protection, which helps to safeguard the device and the application in case of a fault condition.

Applications:

The versatility of the MIC2941AWU makes it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Computer peripherals
  • Active SCSI terminators
  • Industrial supplies
  • High-efficiency linear power supplies

The MIC2941AWU is available in a TO-263 (also known as DDPAK) package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. With its combination of features, the MIC2941AWU is a robust solution for designers looking to implement a reliable power supply in their electronic designs.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2779 $59.0022
38+ $3.0665 $116.5270
59+ $2.9607 $174.6813
85+ $2.7493 $233.6905
110+ $2.6436 $290.7960
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess