EN
  • EN
  • DE

MIC2951-03BMTR

Part No MIC2951-03BMTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 300μA to 8mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.24 V to 29 V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 044748-MIC2951-03BMTR
Ultra Librarian 3D Model Ultra Librarian MIC2951-03BMTR CAD Model

Description

The MIC2951-03BMTR from Microchip Technology is a highly reliable adjustable low-dropout voltage regulator (LDO) designed for precision voltage regulation in a wide array of electronic applications. This component is a perfect solution for systems that require a stable and regulated power supply, ensuring consistent performance and operational reliability.

Key Features

  • Adjustable Output Voltage: This LDO regulator offers an adjustable output voltage range, which is highly beneficial for custom voltage requirements. It can be set to the desired output voltage using external resistors, providing design flexibility for various applications.
  • Low Dropout Voltage: The MIC2951-03BMTR boasts a low dropout voltage, minimizing the difference between the input and output voltage. This feature allows for efficient operation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered devices.
  • High Output Current: Capable of delivering up to 150mA of output current, this LDO is suitable for powering small to medium-sized electronic circuits without the need for additional power components.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection safeguards your electronic devices from potential damage due to overheating or excessive current draw, enhancing the overall safety and longevity of the system.
  • Wide Operating Temperature Range: The regulator operates effectively over a broad temperature range, making it a versatile choice for challenging environmental conditions.
  • Surface-Mount Package: The MIC2951-03BMTR comes in a compact surface-mount package, which is ideal for space-constrained applications and facilitates streamlined integration into PCB designs.

Applications

The versatile nature of the MIC2951-03BMTR allows it to be utilized in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Microprocessor power supplies
  • Battery-powered equipment
  • Peripheral power supplies
  • Instrumentation and control systems

With its adjustable output, low dropout, and robust protection features, the MIC2951-03BMTR from Microchip Technology is an excellent choice for designers seeking a dependable and flexible voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2720 $63.6000
115+ $1.0438 $120.0370
175+ $1.0111 $176.9425
240+ $0.9785 $234.8400
310+ $0.9459 $293.2290
410+ $0.8480 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess