EN
  • EN
  • DE

MIC2954-03YZ

Part No MIC2954-03YZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 250mA
Output Current 250mA
Operating Supply Current 300μA to 12mA
Control Protection Features Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1076369-MIC2954-03YZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2954-03YZ CAD Model

Description

Microchip Technology's MIC2954-03YZ LDO Voltage Regulator

The MIC2954-03YZ is a high-performance, low-dropout voltage regulator designed by Microchip Technology, renowned for its reliability and efficiency in power management applications. This regulator is capable of delivering a fixed output voltage of 3.3V with a maximum current of up to 150mA, making it an excellent choice for low-power devices and battery-operated applications.

With its low dropout voltage, the MIC2954-03YZ ensures that the output voltage remains stable and regulated even when the input voltage is very close to the output voltage, which is particularly beneficial in situations where battery life is critical. This feature helps in maximizing the efficiency of the system by reducing power loss during the voltage regulation process.

Key Features:

  • Fixed Output: The device provides a steady 3.3V output, which is ideal for powering microcontrollers and other digital circuits that require a stable voltage source.
  • High Current Capability: It can supply up to 150mA of output current, sufficient for a wide range of low-power applications.
  • Low Dropout Voltage: The LDO's low dropout performance ensures efficient operation close to the input voltage, preserving battery life in portable devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive power dissipation and high operating temperatures.
  • Short-Circuit Protection: With short-circuit protection, the MIC2954-03YZ is designed to handle accidental short circuits without suffering permanent damage.
  • Package: Available in the TO-92 package, it is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

The MIC2954-03YZ is a versatile LDO voltage regulator that combines Microchip's expertise in power management with robust protection features. Its combination of low dropout performance, thermal and short-circuit protection, and high current capability make it a reliable choice for designers seeking to optimize power consumption while ensuring stable operation in their electronic products.

Whether you are developing consumer electronics, portable devices, or any other application requiring a regulated 3.3V power supply, the MIC2954-03YZ from Microchip Technology stands out as a compact, efficient, and dependable solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess