EN
  • EN
  • DE

MIC2981/82YWM

Part No MIC2981/82YWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER ARRAY HV/HC 8CH 18SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type Bipolar
Voltage - Load 5 to 50 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOP (Wide)
Win Source Part Number 058640-MIC2981/82YWM
Ultra Librarian 3D Model Ultra Librarian MIC2981/82YWM CAD Model

Description

MIC2981/82YWM from Microchip Technology

The MIC2981/82YWM from Microchip Technology is a robust, high-voltage, high-current Source Driver Array designed to interface between low-level logic and high-power loads. This versatile integrated circuit (IC) is ideal for a wide range of applications, including industrial controls, LED displays, and relay drivers.

Key Features

  • High Voltage Outputs: The MIC2981/82YWM is capable of delivering output voltages up to 50V, making it suitable for driving a variety of high-voltage loads.
  • High Current Outputs: Each of the 8 output drivers can source up to 500mA, allowing the device to drive heavy loads with ease.
  • Integrated Clamp Diodes: The inclusion of built-in clamp diodes provides protection against inductive kickback, which is essential for inductive loads such as relays and solenoids.
  • Low Input Current: The device requires a low input current, which makes it compatible with most logic levels and able to be driven directly by microcontrollers or other logic devices.
  • Output Enable Function: An output enable (OE) function allows the user to control all outputs with a single signal, providing an easy way to enable or disable the outputs as needed.

Applications

  • Industrial Automation
  • LED Displays and Signage
  • Relay Drivers
  • Stepper Motor Controls
  • Solenoid/Valve Controls

Product Summary

The MIC2981/82YWM is a high-performance solution for driving high-power loads in a variety of applications. Its robust design, coupled with high-voltage and high-current capabilities, make it an excellent choice for designers looking to bridge the gap between low-power logic signals and high-power outputs. The integration of protection features such as clamp diodes ensures reliable operation and longevity of the device. Whether it's for industrial automation, LED displays, or any other application that requires reliable high-power switching, the MIC2981/82YWM from Microchip Technology stands as a strong contender in the source driver array market.

You May Also Be Interested in

Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7523 $54.0184
19+ $5.5403 $105.2657
28+ $5.3672 $150.2816
39+ $5.1941 $202.5699
50+ $5.0209 $251.0450
67+ $4.5015 $301.6005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess