EN
  • EN
  • DE

MIC3202YME

Part No MIC3202YME
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC-EP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name MIC3202
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC3202YMEINACTIVE, 1611-MIC3202YME, 576-3760-5, 1611-MIC3202YME-ND
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884718-MIC3202YME
Ultra Librarian 3D Model Ultra Librarian MIC3202YME CAD Model

Description

Microchip Technology MIC3202YME Product Overview

The MIC3202YME is a high-performance, step-down (buck) regulator from Microchip Technology, designed to deliver a cost-effective and energy-efficient power conversion solution for a wide range of applications. This advanced regulator is capable of handling input voltages from 4.5V to 75V, making it an ideal choice for systems with varying power supply requirements.

Key Features:

  • Wide Input Voltage Range: The MIC3202YME operates with an input range of 4.5V to 75V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 38V, providing flexibility to power a broad spectrum of devices.
  • High Efficiency: This regulator is optimized for high efficiency, which minimizes power loss during operation and extends the life of battery-powered devices.
  • Thermal Management: The device features over-temperature protection, safeguarding the regulator from potential thermal damage.
  • Protection Features: The MIC3202YME is equipped with over-current protection and under-voltage lockout, enhancing the safety and reliability of the end application.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 600kHz, allowing designers to balance between efficiency and component size.
  • Compact Package: Available in a small 16-pin 4mm x 4mm QFN package, the MIC3202YME is suitable for space-constrained applications.

Applications:

The versatility of the MIC3202YME makes it an excellent choice for a wide array of applications, including:

  • Automotive systems
  • Industrial power supplies
  • Telecommunication equipment
  • Networking systems
  • Distributed power systems

Conclusion:

With its robust feature set and wide input voltage range, the Microchip Technology MIC3202YME buck regulator is a powerful solution for designers looking to optimize power management in their projects. Its compact size, combined with its comprehensive protection features, ensures that it can meet the rigorous demands of a variety of high-performance applications.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2975 $51.9000
95+ $1.0646 $101.1370
150+ $1.0313 $154.6950
205+ $0.9981 $204.6105
260+ $0.9648 $250.8480
350+ $0.8650 $302.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess