EN
  • EN
  • DE

MIC33153-SYHJ-TR

Part No MIC33153-SYHJ-TR
Manufacturer Microchip Technology
Catalog Power Supplies Board Mount DCDC Converters
Description 4MHZ PWM 1.2A INTERNAL INDUCTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168641-MIC33153-SYHJ-TR
Manufacturer Microchip Technology
Category Power Supplies - Board Mount DC DC Converters
Series HyperLight Load®
Package Tape & Reel (TR) Cut Tape (CT)
Type Non-Isolated PoL Module
Product Status Active
Base Product Number MIC33153
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 14-PowerTFDFN
Ultra Librarian 3D Model Ultra Librarian MIC33153-SYHJ-TR CAD Model

Description

Product Overview: MIC33153-SYHJ-TR by Microchip Technology

The MIC33153-SYHJ-TR is a high-efficiency, 4MHz, synchronous buck regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is designed to provide a compact and efficient power management solution for a wide range of applications, including portable devices, consumer electronics, and industrial systems.

Featuring an integrated switch, the MIC33153-SYHJ-TR is capable of delivering up to 1.5A of continuous output current. Its high switching frequency enables the use of small external components, thus reducing the overall solution footprint and saving valuable board space. With a wide input voltage range of 2.7V to 5.5V, it is suitable for battery-powered devices and can operate from a single cell Li-Ion battery or other standard power supplies.

The device boasts an ultra-fast transient response and high efficiency across the entire load range, thanks to its HyperLight Load® mode, which significantly improves battery life in portable applications. Additionally, the MIC33153-SYHJ-TR features a 100% duty cycle low dropout mode, ensuring the maximum possible output voltage even when the input supply is very close to the output voltage.

Safety and reliability are paramount in power management, and the MIC33153-SYHJ-TR incorporates various protection features. These include under-voltage lockout (UVLO), thermal shutdown, and over-current protection (OCP), which safeguard the device and the system against adverse operating conditions.

The MIC33153-SYHJ-TR comes in a small 10-pin 2mm x 2mm Thin DFN package, making it an ideal choice for space-constrained applications. It is also available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates efficient handling and manufacturing for high-volume production.

In summary, Microchip Technology's MIC33153-SYHJ-TR synchronous buck regulator is a high-performance, feature-rich solution that offers designers the flexibility, efficiency, and reliability required to develop the next generation of advanced electronic devices.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9326 $57.9780
65+ $1.5857 $103.0705
100+ $1.5362 $153.6200
135+ $1.4866 $200.6910
175+ $1.4371 $251.4925
235+ $1.2884 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess