EN
  • EN
  • DE

MIC3808BM

Part No MIC3808BM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description Push-Pull PWM Controller | IC REG CTRLR BUCK ISO CM 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3V ~ 15V
Duty Cycle 49%
Switching Frequency Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number MIC3808
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 732612-MIC3808BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3808BM CAD Model

Description

Microchip Technology MIC3808BM Product Overview

The MIC3808BM is a high-performance, synchronous step-down (buck) regulator integrated circuit from Microchip Technology, designed to provide efficient power conversion for a wide range of applications. This regulator is capable of delivering a continuous output current, making it suitable for powering complex digital systems that require a stable and reliable power supply.

Key Features

  • High Efficiency: The MIC3808BM offers an excellent conversion efficiency, which minimizes power loss and heat generation, thereby extending the life of the product it powers.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, ensuring versatility across different platforms.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to overheating.
  • Current Mode Operation: This feature provides fast transient response and excellent loop stability.
  • Frequency Synchronization: The MIC3808BM can synchronize to an external clock, which is beneficial in reducing system noise and avoiding frequency beating with other switching regulators in the same system.

Applications

The MIC3808BM is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Portable electronics
  • Computing devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC3808BM is no exception. The device is built to meet high standards, ensuring that it performs reliably under a wide range of conditions and throughout its intended lifespan.

Easy Integration

The MIC3808BM comes in a compact package, making it easy to integrate into various circuit designs without requiring a lot of space. Its pinout is designed for straightforward PCB layout, contributing to a smooth design process and faster time to market for products that incorporate this regulator.

Overall, the MIC3808BM from Microchip Technology is a solid choice for designers looking for a robust, efficient, and flexible power management solution.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess