EN
  • EN
  • DE

MIC3808YMM

Part No MIC3808YMM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 15 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 1076449-MIC3808YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3808YMM CAD Model

Description

Product Overview: MIC3808YMM from Microchip Technology

The MIC3808YMM is a high-performance, feature-rich synchronous step-down regulator IC from Microchip Technology, designed to meet the stringent power requirements of modern electronic devices. This compact and efficient integrated circuit is housed in a space-saving 10-pin MSOP package, making it an ideal choice for applications where board space is at a premium.

Key Features

  • Output Voltage: The device is capable of delivering an adjustable output voltage, allowing designers to tailor the power supply to the needs of their specific application.
  • High Efficiency: With its synchronous operation, the MIC3808YMM achieves high efficiency, which translates to less heat generation and improved battery life in portable applications.
  • Load Capacity: It can deliver up to 2A of continuous output current, making it suitable for powering a wide range of components, from microcontrollers to small motors.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range, accommodating various power sources including batteries and wall adapters.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from damage due to overheating, enhancing system reliability.
  • Frequency Synchronization: The MIC3808YMM offers frequency synchronization to reduce electromagnetic interference (EMI), a critical feature in noise-sensitive applications.

Applications

The versatile nature of the MIC3808YMM makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable Devices
  • Networking Equipment
  • Industrial Controls
  • Point-of-Load Conversions

With its combination of efficiency, power capacity, and compact form factor, the MIC3808YMM from Microchip Technology stands out as a robust power management solution for designers looking to optimize their systems for performance and space. Whether for consumer electronics, industrial automation, or communication infrastructure, this regulator IC promises reliable operation and adaptability to a wide range of power demands.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess