EN
  • EN
  • DE

MIC38C45AYM

Part No MIC38C45AYM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 058667-MIC38C45AYM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38C45AYM CAD Model

Description

Microchip Technology's MIC38C45AYM PWM Controller

The MIC38C45AYM is a highly-efficient, versatile pulse width modulation (PWM) controller from Microchip Technology, designed for a wide range of power supply applications. This controller is part of the MIC38C4x series, which is renowned for its reliability and performance in managing and optimizing DC-DC conversion processes.

Key Features

  • High-Frequency Operation: The MIC38C45AYM operates at a high frequency, which allows for smaller-sized components to be used in the circuit design. This leads to a reduction in the overall size and cost of the power supply.
  • Low Start-Up Current: The device has a low start-up current requirement, making it energy-efficient from the moment it is powered on.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stable operation over a wide range of input voltages and output loads, ensuring consistent performance.
  • Pulse-by-Pulse Current Limiting: The MIC38C45AYM provides excellent protection for the power supply components by limiting the current in each pulse, preventing damage due to overcurrent conditions.
  • Under-Voltage Lockout: It includes an under-voltage lockout (UVLO) feature that ensures the controller is operational only when the input voltage is within the specified range, protecting the circuit from low-voltage conditions.

Applications

Thanks to its robust feature set, the MIC38C45AYM is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line converters
  • Motor control circuits

Technical Specifications

The MIC38C45AYM comes in a compact SOIC-8 package, making it easy to integrate into various circuit designs. Its operating temperature range of -40°C to +85°C ensures that it can perform reliably in a wide range of environmental conditions. With its high-performance capabilities, the MIC38C45AYM is a top choice for designers looking for a PWM controller that offers both precision and flexibility.

Microchip Technology's commitment to quality and innovation is reflected in the MIC38C45AYM, delivering a PWM controller that meets the rigorous demands of modern power supply applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0124 $51.2108
41+ $2.4717 $101.3397
63+ $2.3945 $150.8535
87+ $2.3172 $201.5964
112+ $2.2400 $250.8800
150+ $2.0083 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess