EN
  • EN
  • DE

MIC39151-1.65WU

Part No MIC39151-1.65WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.65V 1.5A TO263-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.65V
Voltage Dropout (Max) 0.5V @ 1.5A
Current - Output 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Base Product Number MIC39151
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1078794-MIC39151-1.65WU
Ultra Librarian 3D Model Ultra Librarian MIC39151-1.65WU CAD Model

Description

MIC39151-1.65WU by Microchip Technology

The MIC39151-1.65WU is a high-performance, adjustable voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is part of the MIC39150 series and is specifically engineered to deliver a continuous output current of up to 1.5A with an input voltage range of 2.25V to 6V, making it ideal for a wide variety of applications in the consumer, automotive, and industrial markets.

Featuring a low dropout voltage (LDO) of typically 1.3V at full load, the MIC39151-1.65WU ensures efficient operation even in applications where the input voltage is very close to the output voltage. This is particularly beneficial in battery-operated devices where maximizing the usage of available power is crucial.

With an adjustable output voltage range from 1.65V to as low as 1.24V, this regulator provides the flexibility needed to cater to different system requirements. This is achieved through an external resistor divider, allowing designers to set the output voltage to the desired level accurately.

The MIC39151-1.65WU incorporates several protective features to ensure the longevity and reliability of the end application. These include over-temperature protection, current-limit protection, and a thermal shutdown mechanism that safeguards the device and the system under extreme operating conditions. Furthermore, the regulator offers a fast transient response and excellent line and load regulation, which contribute to the stable operation of the system it powers.

This voltage regulator comes in a fixed 5-pin TO-263 (D2PAK) surface-mount package, which is known for its thermal efficiency and compact footprint. The package is designed to optimize the thermal performance, making it an excellent choice for space-constrained applications that require efficient heat dissipation.

Whether you are designing power supplies for portable electronics, computer peripherals, or automotive electronics, the MIC39151-1.65WU from Microchip Technology is a reliable and versatile solution that provides precision, efficiency, and durability.

Key Features:

  • Adjustable output voltage: 1.65V to 1.24V
  • Maximum output current: 1.5A
  • Low dropout voltage: typically 1.3V at full load
  • Input voltage range: 2.25V to 6V
  • Over-temperature and current-limit protection
  • Thermal shutdown mechanism
  • Fast transient response
  • Excellent line and load regulation
  • 5-pin TO-263 (D2PAK) surface-mount package

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess