EN
  • EN
  • DE

MIC39152WU-TR

Part No MIC39152WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package TO-263-5
Family Name MIC39152
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC39152WU TR, MIC39152WU TR-ND
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884733-MIC39152WU-TR
Ultra Librarian 3D Model Ultra Librarian MIC39152WU-TR CAD Model

Description

The MIC39152WU-TR is a high-performance, adjustable voltage regulator designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This regulator is part of their MIC39150/1/2 series and is specifically engineered to deliver a high current output with a low dropout voltage, making it ideal for a wide range of applications.

Key Features:

  • High Current Output: Capable of delivering up to 1.5A of continuous current, this regulator is suitable for powering core voltages of microprocessors and other power-hungry components.
  • Low Dropout Voltage: The MIC39152WU-TR offers a low dropout voltage of typically 500mV at full load, which enhances its efficiency and allows for operation over a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.24V to 5.5V, providing design flexibility to match specific requirements of the application.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable performance and stability.
  • Fast Transient Response: Designed to have a fast transient response, the regulator quickly adapts to changes in load, which is critical for applications with rapidly varying power demands.
  • Thermal and Overcurrent Protection: In-built thermal shutdown and current limit protection features safeguard the device and the system from excessive heat and current overloads.
  • Stable with Ceramic Capacitors: The MIC39152WU-TR is stable with low-ESR ceramic capacitors, reducing the size and cost of the overall solution.

Applications:

The versatility of the MIC39152WU-TR makes it suitable for a multitude of applications including, but not limited to, PCs and servers, networking equipment, set-top boxes, DSP power supplies, and other embedded systems that require a high-efficiency power supply with a low dropout voltage.

Package and Availability:

The MIC39152WU-TR is available in a thermally efficient 5-pin TO-263 (D2PAK) surface-mount package, which is designed to handle high levels of power and heat dissipation. The device is also available in tape and reel format, denoted by the "-TR" suffix, facilitating its use in high-volume manufacturing environments.

Microchip Technology's commitment to quality and long-term reliability is reflected in the MIC39152WU-TR, making it a preferred choice for engineers and designers seeking a robust voltage regulator solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3407 $60.7698
33+ $3.5617 $117.5361
51+ $3.4504 $175.9704
70+ $3.3391 $233.7370
90+ $3.2278 $290.5020
120+ $2.8939 $347.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess