EN
  • EN
  • DE

C93432

Part No C93432
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

  • Telecom/signal relay (dry circuit, test access, ringing)
  • Slim line 20x10mm (.795x.393”)
  • Switching current 2A
  • 2 form C contacts (2 CO, 2 changeover contacts)
  • Bifurcated contacts
  • Meets FCC Part 68 and ITU-T K20

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess