EN
  • EN
  • DE

MIC3975-5.0BMM-TR

Part No MIC3975-5.0BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 750MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC3975
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC3975-5.0BMM TR, MIC3975-5.0BMM TR-ND, MIC3975-5.0BMMTR, MIC3975-5.0BMMTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927077-MIC3975-5.0BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC3975-5.0BMM-TR CAD Model

Description

Product Overview: MIC3975-5.0BMM-TR by Microchip Technology

The MIC3975-5.0BMM-TR is a high-performance, fixed-output voltage regulator from the reputable Microchip Technology. This precision voltage regulator is designed to deliver a stable 5.0V output with an impressive accuracy of ±2%. The device is part of the MIC3975 series, which is known for its low dropout voltage and high efficiency, making it an ideal solution for a variety of applications that require a reliable power supply.

This regulator can support an output current up to 750mA, which is suitable for powering small to medium-sized digital and analog circuits. The MIC3975-5.0BMM-TR features a low dropout voltage of typically 500mV at full load, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage.

The MIC3975-5.0BMM-TR comes in a compact 8-pin MSOP (Micro Small Outline Package) that is surface-mountable, making it an excellent choice for space-constrained applications. The small form factor also makes it suitable for use in portable devices where space and power efficiency are critical.

One of the key benefits of this voltage regulator is its thermal and over-current protection features. These safety mechanisms ensure the device operates within safe parameters, providing a reliable and stable power supply even under varying load conditions. Additionally, the regulator has a low quiescent current, which contributes to its overall power efficiency, making it an eco-friendly choice for power-sensitive designs.

Applications for the MIC3975-5.0BMM-TR are diverse and include portable electronics, battery-powered devices, and any system that requires a stable and efficient power supply. Its robust design and easy integration make it an excellent choice for designers looking to enhance the reliability and performance of their power management systems.

Overall, the MIC3975-5.0BMM-TR voltage regulator from Microchip Technology stands out for its precision, efficiency, and compact packaging, making it a go-to solution for a wide range of power regulation needs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess