EN
  • EN
  • DE

MIC4576-3.3BU TR

Part No MIC4576-3.3BU TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO263-5  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Base Product Number MIC4576
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC4576-3.3BU TR-ND,MIC4576-3.3BUTR
Standard Package 750
Win Source Part Number 1023362-MIC4576-3.3BU TR
Ultra Librarian 3D Model Ultra Librarian MIC4576-3.3BU TR CAD Model

Description

Microchip Technology's MIC4576-3.3BU TR Voltage Regulator

The MIC4576-3.3BU TR from Microchip Technology is a highly efficient, fixed output voltage regulator that provides a 3.3V DC output. This robust component is designed to simplify power management across a wide range of applications, delivering a reliable power solution in a TO-220-3 package. Its versatility and durability make it an excellent choice for designers looking to ensure stable operation in their electronic circuits.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, which is a common requirement for digital circuits, including microcontrollers and other logic devices.
  • High Efficiency: With its advanced design, the MIC4576-3.3BU TR offers superior power conversion efficiency, which is essential for minimizing heat generation and power loss in electronic systems.
  • Output Current: Capable of delivering up to 3A of output current, this regulator can support a range of power-hungry applications without faltering.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Current Limiting: The integrated current-limiting feature prevents damage from overcurrent conditions, enhancing the longevity and reliability of both the regulator and the overall system.
  • Package Type: Packaged in a TO-220-3 form factor, the MIC4576-3.3BU TR is designed for easy integration into a variety of circuit boards with its industry-standard footprint.
  • Dropout Voltage: It has a low dropout voltage, allowing it to operate effectively even when the input voltage is close to the output voltage, making it suitable for low-voltage applications.

Applications

The MIC4576-3.3BU TR is ideal for use in a multitude of electronic devices and systems, including:

  • Consumer Electronics
  • Industrial Controls
  • Telecommunication Equipment
  • Computer Systems
  • Battery-Powered Devices

Microchip Technology's commitment to quality ensures that the MIC4576-3.3BU TR voltage regulator is a reliable component for designers and engineers looking to create stable and efficient power supplies in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess